Vishay Precision Group Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R3300JE122

Description
Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R3300JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R3300JE122
Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R3300JE122
Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .33 5% E12 E3 Vishay - 69P7600 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .33 5% E12 E3 Vishay
69P7600
Cw-5-2 .33 5% E12 E3 Vishay 69P7600
CW-5-2 .33 5% e12 E3

CW-5-2 .33 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R3300JE122 69P7600
Product Name Res Wirewound 330m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .33 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers