Vishay Precision Group Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3100JE732

Description
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3100JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3100JE732
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3100JE732
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .31 5% E73 E3 Vishay - 69P7579 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .31 5% E73 E3 Vishay
69P7579
Cw-5-2 .31 5% E73 E3 Vishay 69P7579
CW-5-2 .31 5% E73 e3

CW-5-2 .31 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R3100JE732 69P7579
Product Name Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .31 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details