Vishay Precision Group Res Wirewound 310m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R3100JE123

Description
Res Wirewound 310m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 310m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R3100JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R3100JE123
Res Wirewound 310m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R3100JE123
Res Wirewound 310m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 310m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .31 5% E12 E3 Vishay - 69P7577 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .31 5% E12 E3 Vishay
69P7577
Cw-5-3 .31 5% E12 E3 Vishay 69P7577
CW-5-3 .31 5% e12 E3

CW-5-3 .31 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R3100JE123 69P7577
Product Name Res Wirewound 310m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .31 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details