Vishay Precision Group Wirewound Resistors CW005R3000KS73

Description
CW-5 .3 10% S73
Request a Quote Datasheet
Description
CW-5 .3 10% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R3000KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R3000KS73
Wirewound Resistors 3110-CW005R3000KS73
CW-5 .3 10% S73

CW-5 .3 10% S73

Supplier's Site Datasheet
Res Wirewound 300m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3000KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3000KS73
Res Wirewound 300m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3000KS73
Res Wirewound 300m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 0.3 Ohm, 10% Vishay - 43C7468 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 0.3 Ohm, 10% Vishay
43C7468
Cw, 0.875 X 0.312, 0.3 Ohm, 10% Vishay 43C7468
CW, 0.875 x 0.312", 0.3 Ohm, 10%

CW, 0.875 x 0.312", 0.3 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R3000KS73 CW005R3000KS73 43C7468
Product Name Wirewound Resistors Res Wirewound 300m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 0.3 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.3000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details