Vishay Intertechnology, Inc. Res Wirewound 300m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R3000HB12

Description
Res Wirewound 300m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 300m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R3000HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R3000HB12
Res Wirewound 300m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R3000HB12
Res Wirewound 300m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005R3000HB12
Product Name Res Wirewound 300m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details