Vishay Precision Group Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2800JE732

Description
Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2800JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2800JE732
Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2800JE732
Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .28 5% E73 E3 Vishay - 69P7556 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .28 5% E73 E3 Vishay
69P7556
Cw-5-2 .28 5% E73 E3 Vishay 69P7556
CW-5-2 .28 5% E73 e3

CW-5-2 .28 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2800JE732 69P7556
Product Name Res Wirewound 280m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .28 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers