Vishay Intertechnology, Inc. Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2700KR552

Description
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2700KR552 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2700KR552
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2700KR552
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005R2700KR552
Product Name Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers