Vishay Precision Group Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2700KE123

Description
Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2700KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2700KE123
Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2700KE123
Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .27 10% E12 E3 Vishay - 69P7548 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .27 10% E12 E3 Vishay
69P7548
Cw-5-3 .27 10% E12 E3 Vishay 69P7548
CW-5-3 .27 10% e12 E3

CW-5-3 .27 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2700KE123 69P7548
Product Name Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .27 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661721 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details