Vishay Precision Group Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2700KE122

Description
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2700KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2700KE122
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2700KE122
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .27 10% E12 E3 Vishay - 69P7547 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .27 10% E12 E3 Vishay
69P7547
Cw-5-2 .27 10% E12 E3 Vishay 69P7547
CW-5-2 .27 10% e12 E3

CW-5-2 .27 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2700KE122 69P7547
Product Name Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .27 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details