Vishay Precision Group Wirewound Resistors CW005R2700KE12

Description
CW-5 .27 10% E12 e3
Request a Quote Datasheet
Description
CW-5 .27 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R2700KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R2700KE12
Wirewound Resistors 3110-CW005R2700KE12
CW-5 .27 10% E12 e3

CW-5 .27 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2700KE12
Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2700KE12
Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .27 10% E12 E3 Vishay - 69P7546 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .27 10% E12 E3 Vishay
69P7546
Cw-5 .27 10% E12 E3 Vishay 69P7546
CW-5 .27 10% e12 E3

CW-5 .27 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R2700KE12 CW005R2700KE12 69P7546
Product Name Wirewound Resistors Res Wirewound 270m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .27 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.2700 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details