Vishay Precision Group Res Wirewound 270m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2700JE73

Description
Res Wirewound 270m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 270m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2700JE73
Res Wirewound 270m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2700JE73
Res Wirewound 270m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 270m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .27 5% E73 E3 Vishay - 69P7543 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .27 5% E73 E3 Vishay
69P7543
Cw-5 .27 5% E73 E3 Vishay 69P7543
CW-5 .27 5% E73 e3

CW-5 .27 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2700JE73 69P7543
Product Name Res Wirewound 270m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .27 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details