Vishay Intertechnology, Inc. Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2500KS73G15

Description
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2500KS73G15 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2500KS73G15
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2500KS73G15
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005R2500KS73G15
Product Name Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details