Vishay Precision Group Wirewound Resistors CW005R2500KS73

Description
CW-5 .25 10% S73
Request a Quote Datasheet
Description
CW-5 .25 10% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R2500KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R2500KS73
Wirewound Resistors 3110-CW005R2500KS73
CW-5 .25 10% S73

CW-5 .25 10% S73

Supplier's Site Datasheet
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2500KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2500KS73
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2500KS73
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Ceramic, 0.25 Ohm, 5W, 10%, Full Reel; Resistance Vishay - 06H0159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 0.25 Ohm, 5W, 10%, Full Reel; Resistance Vishay
06H0159
Resistor, Ceramic, 0.25 Ohm, 5W, 10%, Full Reel; Resistance Vishay 06H0159
RESISTOR, CERAMIC, 0.25 OHM, 5W, 10%, FULL REEL; Resistance:0.25ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, CERAMIC, 0.25 OHM, 5W, 10%, FULL REEL; Resistance:0.25ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R2500KS73 CW005R2500KS73 06H0159
Product Name Wirewound Resistors Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Resistor, Ceramic, 0.25 Ohm, 5W, 10%, Full Reel; Resistance Vishay
Category / Application Industrial
Resistance Range 0.2500 ohms 0.2500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers