Vishay Precision Group Wirewound Resistors CW005R2500KE73

Description
CW-5 .25 10% E73 e3
Request a Quote Datasheet
Description
CW-5 .25 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R2500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R2500KE73
Wirewound Resistors 3110-CW005R2500KE73
CW-5 .25 10% E73 e3

CW-5 .25 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2500KE73
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2500KE73
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .25 10% E73 E3 Rohs Compliant Vishay - 69P7537 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .25 10% E73 E3 Rohs Compliant Vishay
69P7537
Cw-5 .25 10% E73 E3 Rohs Compliant Vishay 69P7537
CW-5 .25 10% E73 e3 RoHS Compliant: Yes

CW-5 .25 10% E73 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R2500KE73 CW005R2500KE73 69P7537
Product Name Wirewound Resistors Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .25 10% E73 E3 Rohs Compliant Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 0.2500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details