Vishay Precision Group Wirewound Resistors CW005R2500KB12

Description
CW-5 .25 10% B12
Request a Quote Datasheet
Description
CW-5 .25 10% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R2500KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R2500KB12
Wirewound Resistors 3110-CW005R2500KB12
CW-5 .25 10% B12

CW-5 .25 10% B12

Supplier's Site Datasheet
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2500KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2500KB12
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2500KB12
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.875 X 0.312, 0.25 Ohm, 10% Vishay - 43C7452 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 0.25 Ohm, 10% Vishay
43C7452
Cw, 0.875 X 0.312, 0.25 Ohm, 10% Vishay 43C7452
CW, 0.875 x 0.312", 0.25 Ohm, 10%

CW, 0.875 x 0.312", 0.25 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R2500KB12 CW005R2500KB12 43C7452
Product Name Wirewound Resistors Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.875 X 0.312, 0.25 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.2500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details