Vishay Precision Group Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2500JE732

Description
Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2500JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2500JE732
Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2500JE732
Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .25 5% E73 E3 Vishay - 69P7532 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .25 5% E73 E3 Vishay
69P7532
Cw-5-2 .25 5% E73 E3 Vishay 69P7532
CW-5-2 .25 5% E73 e3

CW-5-2 .25 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2500JE732 69P7532
Product Name Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .25 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details