Vishay Precision Group Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2500JB12

Description
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2500JB12
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2500JB12
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .25 5% B12 Vishay - 23M4373 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .25 5% B12 Vishay
23M4373
Cw-5 .25 5% B12 Vishay 23M4373
CW-5 .25 5% B12

CW-5 .25 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2500JB12 23M4373
Product Name Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .25 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers