Vishay Precision Group Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2400KE732

Description
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2400KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2400KE732
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2400KE732
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .24 10% E73 E3 Vishay - 69P7526 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .24 10% E73 E3 Vishay
69P7526
Cw-5-2 .24 10% E73 E3 Vishay 69P7526
CW-5-2 .24 10% E73 e3

CW-5-2 .24 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2400KE732 69P7526
Product Name Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .24 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details