Vishay Precision Group Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2300KE123

Description
Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2300KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2300KE123
Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2300KE123
Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .23 10% E12 E3 Vishay - 69P7512 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .23 10% E12 E3 Vishay
69P7512
Cw-5-3 .23 10% E12 E3 Vishay 69P7512
CW-5-3 .23 10% e12 E3

CW-5-3 .23 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2300KE123 69P7512
Product Name Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .23 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers