Vishay Precision Group Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2300KE122

Description
Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2300KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2300KE122
Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2300KE122
Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .23 10% E12 E3 Vishay - 69P7511 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .23 10% E12 E3 Vishay
69P7511
Cw-5-2 .23 10% E12 E3 Vishay 69P7511
CW-5-2 .23 10% e12 E3

CW-5-2 .23 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2300KE122 69P7511
Product Name Res Wirewound 230m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .23 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chassis Mount Resistors - 1-2176250-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details