Vishay Precision Group Wirewound Resistors CW005R2300KE12

Description
CW-5 .23 10% E12 e3
Request a Quote Datasheet
Description
CW-5 .23 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R2300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R2300KE12
Wirewound Resistors 3110-CW005R2300KE12
CW-5 .23 10% E12 e3

CW-5 .23 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2300KE12
Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2300KE12
Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .23 10% E12 E3 Vishay - 69P7510 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .23 10% E12 E3 Vishay
69P7510
Cw-5 .23 10% E12 E3 Vishay 69P7510
CW-5 .23 10% e12 E3

CW-5 .23 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R2300KE12 CW005R2300KE12 69P7510
Product Name Wirewound Resistors Res Wirewound 230m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .23 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.2300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers