Vishay Precision Group Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2300JE122

Description
Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2300JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2300JE122
Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2300JE122
Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .23 5% E12 E3 Vishay - 69P7505 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .23 5% E12 E3 Vishay
69P7505
Cw-5-2 .23 5% E12 E3 Vishay 69P7505
CW-5-2 .23 5% e12 E3

CW-5-2 .23 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2300JE122 69P7505
Product Name Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .23 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details