Vishay Intertechnology, Inc. Wirewound Resistors CW005R2200KS73

Description
CW-5 .22 10% S73
Request a Quote Datasheet
Description
CW-5 .22 10% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R2200KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R2200KS73
Wirewound Resistors 3110-CW005R2200KS73
CW-5 .22 10% S73

CW-5 .22 10% S73

Supplier's Site Datasheet
Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2200KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2200KS73
Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2200KS73
Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW005R2200KS73 CW005R2200KS73
Product Name Wirewound Resistors Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 0.2200 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 20 ohms
View Details