Vishay Precision Group Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2200KE123

Description
Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2200KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2200KE123
Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2200KE123
Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .22 10% E12 E3 Vishay - 69P7500 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .22 10% E12 E3 Vishay
69P7500
Cw-5-3 .22 10% E12 E3 Vishay 69P7500
CW-5-3 .22 10% e12 E3

CW-5-3 .22 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2200KE123 69P7500
Product Name Res Wirewound 220m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .22 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers