Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2200JR55

Description
Res Wirewound 220m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2200JR55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2200JR55
Res Wirewound 220m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2200JR55
Res Wirewound 220m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005R2200JR55
Product Name Res Wirewound 220m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers