Vishay Precision Group Wirewound Resistors CW005R2000KE73

Description
CW-5 .2 10% E73 e3
Request a Quote Datasheet
Description
CW-5 .2 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R2000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R2000KE73
Wirewound Resistors 3110-CW005R2000KE73
CW-5 .2 10% E73 e3

CW-5 .2 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2000KE73
Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2000KE73
Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .2 10% E73 E3 Vishay - 69P7490 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .2 10% E73 E3 Vishay
69P7490
Cw-5 .2 10% E73 E3 Vishay 69P7490
CW-5 .2 10% E73 e3

CW-5 .2 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R2000KE73 CW005R2000KE73 69P7490
Product Name Wirewound Resistors Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .2 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.2000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10100RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details