Vishay Precision Group Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2000KE123

Description
Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2000KE123
Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2000KE123
Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .2 10% E12 E3 Vishay - 69P7489 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .2 10% E12 E3 Vishay
69P7489
Cw-5-3 .2 10% E12 E3 Vishay 69P7489
CW-5-3 .2 10% e12 E3

CW-5-3 .2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2000KE123 69P7489
Product Name Res Wirewound 200m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C102R2JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details