Vishay Precision Group Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2000JE123

Description
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2000JE123
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2000JE123
Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .2 5% E12 E3 Vishay - 69P7483 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .2 5% E12 E3 Vishay
69P7483
Cw-5-3 .2 5% E12 E3 Vishay 69P7483
CW-5-3 .2 5% e12 E3

CW-5-3 .2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2000JE123 69P7483
Product Name Res Wirewound 200m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details