CW-5 .18 10% E73 e3
Res Wirewound 180m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW005R1800KE73 | CW005R1800KE73 |
| Product Name | Wirewound Resistors | Res Wirewound 180m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 0.1800 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |