Vishay Precision Group Wirewound Resistors CW005R1800KE12

Description
CW-5 .18 10% E12 e3
Request a Quote Datasheet
Description
CW-5 .18 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R1800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R1800KE12
Wirewound Resistors 3110-CW005R1800KE12
CW-5 .18 10% E12 e3

CW-5 .18 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 180m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1800KE12
Res Wirewound 180m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1800KE12
Res Wirewound 180m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .18 10% E12 E3 Vishay - 69P7475 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .18 10% E12 E3 Vishay
69P7475
Cw-5 .18 10% E12 E3 Vishay 69P7475
CW-5 .18 10% e12 E3

CW-5 .18 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R1800KE12 CW005R1800KE12 69P7475
Product Name Wirewound Resistors Res Wirewound 180m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .18 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1800 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers