Vishay Precision Group Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1800JE733

Description
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1800JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1800JE733
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1800JE733
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .18 5% E73 E3 Vishay - 69P7474 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .18 5% E73 E3 Vishay
69P7474
Cw-5-3 .18 5% E73 E3 Vishay 69P7474
CW-5-3 .18 5% E73 e3

CW-5-3 .18 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1800JE733 69P7474
Product Name Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .18 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details