Vishay Precision Group Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1800JE123

Description
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1800JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1800JE123
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1800JE123
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .18 5% E12 E3 Vishay - 69P7471 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .18 5% E12 E3 Vishay
69P7471
Cw-5-3 .18 5% E12 E3 Vishay 69P7471
CW-5-3 .18 5% e12 E3

CW-5-3 .18 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1800JE123 69P7471
Product Name Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .18 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details