Vishay Precision Group Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1800JE122

Description
Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1800JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1800JE122
Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1800JE122
Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .18 5% E12 E3 Vishay - 69P7470 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .18 5% E12 E3 Vishay
69P7470
Cw-5-2 .18 5% E12 E3 Vishay 69P7470
CW-5-2 .18 5% e12 E3

CW-5-2 .18 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1800JE122 69P7470
Product Name Res Wirewound 180m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .18 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details