Vishay Precision Group Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1670KE732

Description
Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1670KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1670KE732
Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1670KE732
Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .167 10% E73 E3 Vishay - 69P7467 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .167 10% E73 E3 Vishay
69P7467
Cw-5-2 .167 10% E73 E3 Vishay 69P7467
CW-5-2 .167 10% E73 e3

CW-5-2 .167 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1670KE732 69P7467
Product Name Res Wirewound 167m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .167 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details