Vishay Intertechnology, Inc. Wirewound Resistors CW005R1670KE73

Description
CW-5 .167 10% E73 e3
Request a Quote Datasheet
Description
CW-5 .167 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R1670KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R1670KE73
Wirewound Resistors 3110-CW005R1670KE73
CW-5 .167 10% E73 e3

CW-5 .167 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 167m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1670KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1670KE73
Res Wirewound 167m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1670KE73
Res Wirewound 167m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 167m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW005R1670KE73 CW005R1670KE73
Product Name Wirewound Resistors Res Wirewound 167m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1670 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details