Vishay Precision Group Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1670JS73

Description
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1670JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1670JS73
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1670JS73
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 0.167 Ohm, 5% Vishay - 43C7434 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 0.167 Ohm, 5% Vishay
43C7434
Cw, 0.875 X 0.312, 0.167 Ohm, 5% Vishay 43C7434
CW, 0.875 x 0.312", 0.167 Ohm, 5%

CW, 0.875 x 0.312", 0.167 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1670JS73 43C7434
Product Name Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 0.167 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details