Vishay Precision Group Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1670JB12

Description
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1670JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1670JB12
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1670JB12
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.875 X 0.312, 0.167 Ohm, 5% Vishay - 43C7433 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 0.167 Ohm, 5% Vishay
43C7433
Cw, 0.875 X 0.312, 0.167 Ohm, 5% Vishay 43C7433
CW, 0.875 x 0.312", 0.167 Ohm, 5%

CW, 0.875 x 0.312", 0.167 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1670JB12 43C7433
Product Name Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.875 X 0.312, 0.167 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3R9JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details