Vishay Precision Group Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1600KE122

Description
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1600KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1600KE122
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1600KE122
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .16 10% E12 E3 Vishay - 69P7452 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .16 10% E12 E3 Vishay
69P7452
Cw-5-2 .16 10% E12 E3 Vishay 69P7452
CW-5-2 .16 10% e12 E3

CW-5-2 .16 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1600KE122 69P7452
Product Name Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .16 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details