Vishay Precision Group Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1600JE73

Description
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1600JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1600JE73
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1600JE73
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .16 5% E73 E3 Vishay - 69P7448 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .16 5% E73 E3 Vishay
69P7448
Cw-5 .16 5% E73 E3 Vishay 69P7448
CW-5 .16 5% E73 e3

CW-5 .16 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1600JE73 69P7448
Product Name Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .16 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details