Vishay Precision Group Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1600JE123

Description
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1600JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1600JE123
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1600JE123
Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .16 5% E12 E3 Vishay - 69P7447 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .16 5% E12 E3 Vishay
69P7447
Cw-5-3 .16 5% E12 E3 Vishay 69P7447
CW-5-3 .16 5% e12 E3

CW-5-3 .16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1600JE123 69P7447
Product Name Res Wirewound 160m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details