Vishay Intertechnology, Inc. Wirewound Resistors CW005R1500KE73

Description
CW-5 .15 10% E73 e3
Request a Quote Datasheet
Description
CW-5 .15 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R1500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R1500KE73
Wirewound Resistors 3110-CW005R1500KE73
CW-5 .15 10% E73 e3

CW-5 .15 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1500KE73
Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1500KE73
Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW005R1500KE73 CW005R1500KE73
Product Name Wirewound Resistors Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1500 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers