Vishay Precision Group Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1500JE732

Description
Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1500JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1500JE732
Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1500JE732
Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .15 5% E73 E3 Vishay - 69P7437 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .15 5% E73 E3 Vishay
69P7437
Cw-5-2 .15 5% E73 E3 Vishay 69P7437
CW-5-2 .15 5% E73 e3

CW-5-2 .15 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1500JE732 69P7437
Product Name Res Wirewound 150m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .15 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details