Vishay Precision Group Res Wirewound 140m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1400KE123

Description
Res Wirewound 140m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 140m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1400KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1400KE123
Res Wirewound 140m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1400KE123
Res Wirewound 140m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 140m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .14 10% E12 E3 Vishay - 69P7430 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .14 10% E12 E3 Vishay
69P7430
Cw-5-3 .14 10% E12 E3 Vishay 69P7430
CW-5-3 .14 10% e12 E3

CW-5-3 .14 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1400KE123 69P7430
Product Name Res Wirewound 140m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .14 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details