Vishay Precision Group Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1400JE73

Description
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1400JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1400JE73
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1400JE73
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .14 5% E73 E3 Vishay - 69P7425 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .14 5% E73 E3 Vishay
69P7425
Cw-5 .14 5% E73 E3 Vishay 69P7425
CW-5 .14 5% E73 e3

CW-5 .14 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1400JE73 69P7425
Product Name Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .14 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details