Vishay Precision Group Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1250KE733

Description
Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1250KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1250KE733
Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1250KE733
Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .125 10% E73 E3 Vishay - 69P7409 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .125 10% E73 E3 Vishay
69P7409
Cw-5-3 .125 10% E73 E3 Vishay 69P7409
CW-5-3 .125 10% E73 e3

CW-5-3 .125 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1250KE733 69P7409
Product Name Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .125 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details