Vishay Precision Group Wirewound Resistors CW005R1250KE12

Description
CW-5 .125 10% E12 e3
Request a Quote Datasheet
Description
CW-5 .125 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R1250KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R1250KE12
Wirewound Resistors 3110-CW005R1250KE12
CW-5 .125 10% E12 e3

CW-5 .125 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1250KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1250KE12
Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1250KE12
Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .125 10% E12 E3 Vishay - 69P7404 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .125 10% E12 E3 Vishay
69P7404
Cw-5 .125 10% E12 E3 Vishay 69P7404
CW-5 .125 10% e12 E3

CW-5 .125 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R1250KE12 CW005R1250KE12 69P7404
Product Name Wirewound Resistors Res Wirewound 125m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .125 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1250 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details