Vishay Precision Group Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1250JE732

Description
Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1250JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1250JE732
Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1250JE732
Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .125 5% E73 E3 Vishay - 69P7402 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .125 5% E73 E3 Vishay
69P7402
Cw-5-2 .125 5% E73 E3 Vishay 69P7402
CW-5-2 .125 5% E73 e3

CW-5-2 .125 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1250JE732 69P7402
Product Name Res Wirewound 125m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .125 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details