Vishay Precision Group Res Wirewound 125m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1250JE12

Description
Res Wirewound 125m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 125m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1250JE12
Res Wirewound 125m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1250JE12
Res Wirewound 125m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 125m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .125 5% E12 E3 Vishay - 69P7398 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .125 5% E12 E3 Vishay
69P7398
Cw-5 .125 5% E12 E3 Vishay 69P7398
CW-5 .125 5% e12 E3

CW-5 .125 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1250JE12 69P7398
Product Name Res Wirewound 125m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .125 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details