Vishay Precision Group Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1200JE733

Description
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1200JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1200JE733
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1200JE733
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .12 5% E73 E3 Vishay - 69P7391 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .12 5% E73 E3 Vishay
69P7391
Cw-5-3 .12 5% E73 E3 Vishay 69P7391
CW-5-3 .12 5% E73 e3

CW-5-3 .12 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1200JE733 69P7391
Product Name Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .12 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers