Vishay Precision Group Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1200JE732

Description
Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1200JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1200JE732
Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1200JE732
Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .12 5% E73 E3 Vishay - 69P7390 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .12 5% E73 E3 Vishay
69P7390
Cw-5-2 .12 5% E73 E3 Vishay 69P7390
CW-5-2 .12 5% E73 e3

CW-5-2 .12 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1200JE732 69P7390
Product Name Res Wirewound 120m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .12 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers